Cal-Chip Electronics Ceramic Capacitors GMC31X7R563K50NT

Description
CAP1206 X7R .056UF 10% 50V
Request a Quote Datasheet
Description
CAP1206 X7R .056UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R563K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R .056UF 10% 50V

CAP1206 X7R .056UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R563K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R563K50NTTR-ND
Ceramic Capacitors 4713-GMC31X7R563K50NTTR-ND
CAP1206 X7R .056UF 10% 50V

CAP1206 X7R .056UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R563K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R563K50NTCT-ND
Ceramic Capacitors 4713-GMC31X7R563K50NTCT-ND
CAP1206 X7R .056UF 10% 50V

CAP1206 X7R .056UF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R563K50NTDKR-ND 4713-GMC31X7R563K50NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701245 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details