Cal-Chip Electronics Ceramic Capacitors GMC31X7R472M50NT

Description
CAP1206 X7R 4700PF 20% 50V
Request a Quote Datasheet
Description
CAP1206 X7R 4700PF 20% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R472M50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R472M50NTTR-ND
Ceramic Capacitors 4713-GMC31X7R472M50NTTR-ND
CAP1206 X7R 4700PF 20% 50V

CAP1206 X7R 4700PF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R472M50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 4700PF 20% 50V

CAP1206 X7R 4700PF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R472M50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X7R472M50NTCT-ND
Ceramic Capacitors 4713-GMC31X7R472M50NTCT-ND
CAP1206 X7R 4700PF 20% 50V

CAP1206 X7R 4700PF 20% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R472M50NTTR-ND 4713-GMC31X7R472M50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details