Cal-Chip Electronics Ceramic Capacitors GMC31X7R272J100NT

Description
CAP1206 X7R 2700PF 5% 100V
Request a Quote Datasheet
Description
CAP1206 X7R 2700PF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X7R272J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 2700PF 5% 100V

CAP1206 X7R 2700PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R272J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 2700PF 5% 100V

CAP1206 X7R 2700PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X7R272J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X7R 2700PF 5% 100V

CAP1206 X7R 2700PF 5% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X7R272J100NTTR-ND 4713-GMC31X7R272J100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details