Cal-Chip Electronics Ceramic Capacitors GMC31X5R476M16NT

Description
CAP1206 X5R 47UF 20% 16V
Request a Quote Datasheet
Description
CAP1206 X5R 47UF 20% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31X5R476M16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 X5R 47UF 20% 16V

CAP1206 X5R 47UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R476M16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X5R476M16NTTR-ND
Ceramic Capacitors 4713-GMC31X5R476M16NTTR-ND
CAP1206 X5R 47UF 20% 16V

CAP1206 X5R 47UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31X5R476M16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31X5R476M16NTCT-ND
Ceramic Capacitors 4713-GMC31X5R476M16NTCT-ND
CAP1206 X5R 47UF 20% 16V

CAP1206 X5R 47UF 20% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31X5R476M16NTDKR-ND 4713-GMC31X5R476M16NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 337XMPL002MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers