Cal-Chip Electronics Ceramic Capacitors GMC31CG682G100NT

Description
CAP1206 COG 6800PF 2% 100V
Request a Quote Datasheet
Description
CAP1206 COG 6800PF 2% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG682G100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 COG 6800PF 2% 100V

CAP1206 COG 6800PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG682G100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG682G100NTCT-ND
Ceramic Capacitors 4713-GMC31CG682G100NTCT-ND
CAP1206 COG 6800PF 2% 100V

CAP1206 COG 6800PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG682G100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG682G100NTTR-ND
Ceramic Capacitors 4713-GMC31CG682G100NTTR-ND
CAP1206 COG 6800PF 2% 100V

CAP1206 COG 6800PF 2% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG682G100NTDKR-ND 4713-GMC31CG682G100NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers