Cal-Chip Electronics Ceramic Capacitors GMC31CG471F200NT

Description
CAP1206 COG 470PF 1% 200V
Request a Quote Datasheet
Description
CAP1206 COG 470PF 1% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG471F200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 COG 470PF 1% 200V

CAP1206 COG 470PF 1% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG471F200NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG471F200NTTR-ND
Ceramic Capacitors 4713-GMC31CG471F200NTTR-ND
CAP1206 COG 470PF 1% 200V

CAP1206 COG 470PF 1% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG471F200NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG471F200NTCT-ND
Ceramic Capacitors 4713-GMC31CG471F200NTCT-ND
CAP1206 COG 470PF 1% 200V

CAP1206 COG 470PF 1% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG471F200NTDKR-ND 4713-GMC31CG471F200NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 60-0603B103K500NT - ERSAELECTRONICS PTE. LTD.
Knowles Precision Devices
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701213 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details