Cal-Chip Electronics Ceramic Capacitors GMC31CG332J50NT

Description
CAP1206 COG 3300PF 5% 50V
Request a Quote Datasheet
Description
CAP1206 COG 3300PF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG332J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG332J50NTDKR-ND
Ceramic Capacitors 4713-GMC31CG332J50NTDKR-ND
CAP1206 COG 3300PF 5% 50V

CAP1206 COG 3300PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG332J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG332J50NTCT-ND
Ceramic Capacitors 4713-GMC31CG332J50NTCT-ND
CAP1206 COG 3300PF 5% 50V

CAP1206 COG 3300PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG332J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG332J50NTTR-ND
Ceramic Capacitors 4713-GMC31CG332J50NTTR-ND
CAP1206 COG 3300PF 5% 50V

CAP1206 COG 3300PF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG332J50NTDKR-ND 4713-GMC31CG332J50NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details