Cal-Chip Electronics Ceramic Capacitors GMC31CG301J200NT

Description
CAP1206 COG 300PF 5% 200V
Request a Quote Datasheet
Description
CAP1206 COG 300PF 5% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG301J200NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG301J200NTCT-ND
Ceramic Capacitors 4713-GMC31CG301J200NTCT-ND
CAP1206 COG 300PF 5% 200V

CAP1206 COG 300PF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG301J200NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG301J200NTTR-ND
Ceramic Capacitors 4713-GMC31CG301J200NTTR-ND
CAP1206 COG 300PF 5% 200V

CAP1206 COG 300PF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG301J200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 COG 300PF 5% 200V

CAP1206 COG 300PF 5% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG301J200NTCT-ND 4713-GMC31CG301J200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR004MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details