Cal-Chip Electronics Ceramic Capacitors GMC31CG272G50NT

Description
CAP1206 COG 2700PF 2% 50V
Request a Quote Datasheet
Description
CAP1206 COG 2700PF 2% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG272G50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG272G50NTTR-ND
Ceramic Capacitors 4713-GMC31CG272G50NTTR-ND
CAP1206 COG 2700PF 2% 50V

CAP1206 COG 2700PF 2% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG272G50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG272G50NTCT-ND
Ceramic Capacitors 4713-GMC31CG272G50NTCT-ND
CAP1206 COG 2700PF 2% 50V

CAP1206 COG 2700PF 2% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG272G50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG272G50NTDKR-ND
Ceramic Capacitors 4713-GMC31CG272G50NTDKR-ND
CAP1206 COG 2700PF 2% 50V

CAP1206 COG 2700PF 2% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG272G50NTTR-ND 4713-GMC31CG272G50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-107SMH016ML6 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
3 suppliers