Cal-Chip Electronics Ceramic Capacitors GMC31CG271G100NT

Description
CAP1206 COG 270PF 2% 100V
Request a Quote Datasheet
Description
CAP1206 COG 270PF 2% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG271G100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 COG 270PF 2% 100V

CAP1206 COG 270PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG271G100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG271G100NTTR-ND
Ceramic Capacitors 4713-GMC31CG271G100NTTR-ND
CAP1206 COG 270PF 2% 100V

CAP1206 COG 270PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG271G100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG271G100NTCT-ND
Ceramic Capacitors 4713-GMC31CG271G100NTCT-ND
CAP1206 COG 270PF 2% 100V

CAP1206 COG 270PF 2% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG271G100NTDKR-ND 4713-GMC31CG271G100NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX101M350H022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details