Cal-Chip Electronics Ceramic Capacitors GMC31CG222G50NT

Description
CAP1206 COG 2200PF 2% 50V
Request a Quote Datasheet
Description
CAP1206 COG 2200PF 2% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG222G50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG222G50NTTR-ND
Ceramic Capacitors 4713-GMC31CG222G50NTTR-ND
CAP1206 COG 2200PF 2% 50V

CAP1206 COG 2200PF 2% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG222G50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG222G50NTDKR-ND
Ceramic Capacitors 4713-GMC31CG222G50NTDKR-ND
CAP1206 COG 2200PF 2% 50V

CAP1206 COG 2200PF 2% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG222G50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG222G50NTCT-ND
Ceramic Capacitors 4713-GMC31CG222G50NTCT-ND
CAP1206 COG 2200PF 2% 50V

CAP1206 COG 2200PF 2% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG222G50NTTR-ND 4713-GMC31CG222G50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 380LX122M200J052 - Richardson RFPD
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701291 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details