Cal-Chip Electronics Ceramic Capacitors GMC31CG1R0B100NT

Description
CAP1206 COG 1PF .1PF 100V
Request a Quote Datasheet
Description
CAP1206 COG 1PF .1PF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG1R0B100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG1R0B100NTTR-ND
Ceramic Capacitors 4713-GMC31CG1R0B100NTTR-ND
CAP1206 COG 1PF .1PF 100V

CAP1206 COG 1PF .1PF 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG1R0B100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 COG 1PF .1PF 100V

CAP1206 COG 1PF .1PF 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG1R0B100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG1R0B100NTCT-ND
Ceramic Capacitors 4713-GMC31CG1R0B100NTCT-ND
CAP1206 COG 1PF .1PF 100V

CAP1206 COG 1PF .1PF 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG1R0B100NTTR-ND 4713-GMC31CG1R0B100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers