Cal-Chip Electronics Ceramic Capacitors GMC31CG181G100NT

Description
CAP1206 COG 180PF 2% 100V
Request a Quote Datasheet
Description
CAP1206 COG 180PF 2% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG181G100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG181G100NTTR-ND
Ceramic Capacitors 4713-GMC31CG181G100NTTR-ND
CAP1206 COG 180PF 2% 100V

CAP1206 COG 180PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG181G100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 COG 180PF 2% 100V

CAP1206 COG 180PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG181G100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG181G100NTCT-ND
Ceramic Capacitors 4713-GMC31CG181G100NTCT-ND
CAP1206 COG 180PF 2% 100V

CAP1206 COG 180PF 2% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG181G100NTTR-ND 4713-GMC31CG181G100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701258 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 227SML035MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details