Cal-Chip Electronics Ceramic Capacitors GMC31CG103J200NT

Description
CAP1206 COG .01UF 5% 200V
Request a Quote Datasheet
Description
CAP1206 COG .01UF 5% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC31CG103J200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP1206 COG .01UF 5% 200V

CAP1206 COG .01UF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG103J200NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG103J200NTTR-ND
Ceramic Capacitors 4713-GMC31CG103J200NTTR-ND
CAP1206 COG .01UF 5% 200V

CAP1206 COG .01UF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC31CG103J200NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC31CG103J200NTCT-ND
Ceramic Capacitors 4713-GMC31CG103J200NTCT-ND
CAP1206 COG .01UF 5% 200V

CAP1206 COG .01UF 5% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC31CG103J200NTDKR-ND 4713-GMC31CG103J200NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011301 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701049 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details