Cal-Chip Electronics Ceramic Capacitors GMC21Y5V474Z25NT

Description
CAP0805 Y5V .47UF Z-TOL 25V
Request a Quote Datasheet
Description
CAP0805 Y5V .47UF Z-TOL 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21Y5V474Z25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21Y5V474Z25NTCT-ND
Ceramic Capacitors 4713-GMC21Y5V474Z25NTCT-ND
CAP0805 Y5V .47UF Z-TOL 25V

CAP0805 Y5V .47UF Z-TOL 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21Y5V474Z25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21Y5V474Z25NTTR-ND
Ceramic Capacitors 4713-GMC21Y5V474Z25NTTR-ND
CAP0805 Y5V .47UF Z-TOL 25V

CAP0805 Y5V .47UF Z-TOL 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21Y5V474Z25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 Y5V .47UF Z-TOL 25V

CAP0805 Y5V .47UF Z-TOL 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21Y5V474Z25NTCT-ND 4713-GMC21Y5V474Z25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - P10G470J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers