Cal-Chip Electronics Ceramic Capacitors GMC21Y5V105Z50NT

Description
CAP0805 Y5V 1UF Z-TOL 50V
Request a Quote Datasheet
Description
CAP0805 Y5V 1UF Z-TOL 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21Y5V105Z50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21Y5V105Z50NTTR-ND
Ceramic Capacitors 4713-GMC21Y5V105Z50NTTR-ND
CAP0805 Y5V 1UF Z-TOL 50V

CAP0805 Y5V 1UF Z-TOL 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21Y5V105Z50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21Y5V105Z50NTCT-ND
Ceramic Capacitors 4713-GMC21Y5V105Z50NTCT-ND
CAP0805 Y5V 1UF Z-TOL 50V

CAP0805 Y5V 1UF Z-TOL 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21Y5V105Z50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 Y5V 1UF Z-TOL 50V

CAP0805 Y5V 1UF Z-TOL 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21Y5V105Z50NTTR-ND 4713-GMC21Y5V105Z50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Polymer - 108UVR2R5MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers