Cal-Chip Electronics Ceramic Capacitors GMC21X7R334J25NT

Description
CAP0805 X7R .33UF 5% 25V
Request a Quote Datasheet
Description
CAP0805 X7R .33UF 5% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R334J25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R334J25NTCT-ND
Ceramic Capacitors 4713-GMC21X7R334J25NTCT-ND
CAP0805 X7R .33UF 5% 25V

CAP0805 X7R .33UF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R334J25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R334J25NTTR-ND
Ceramic Capacitors 4713-GMC21X7R334J25NTTR-ND
CAP0805 X7R .33UF 5% 25V

CAP0805 X7R .33UF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R334J25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .33UF 5% 25V

CAP0805 X7R .33UF 5% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R334J25NTCT-ND 4713-GMC21X7R334J25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 105LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers