Cal-Chip Electronics Ceramic Capacitors GMC21X7R155M25NT

Description
CAP0805 X7R 1.5 UF 20% 25V
Request a Quote Datasheet
Description
CAP0805 X7R 1.5 UF 20% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R155M25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R155M25NTTR-ND
Ceramic Capacitors 4713-GMC21X7R155M25NTTR-ND
CAP0805 X7R 1.5 UF 20% 25V

CAP0805 X7R 1.5 UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R155M25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 1.5 UF 20% 25V

CAP0805 X7R 1.5 UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R155M25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R155M25NTCT-ND
Ceramic Capacitors 4713-GMC21X7R155M25NTCT-ND
CAP0805 X7R 1.5 UF 20% 25V

CAP0805 X7R 1.5 UF 20% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R155M25NTTR-ND 4713-GMC21X7R155M25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details