Cal-Chip Electronics Ceramic Capacitors GMC21X7R155K50NT

Description
CAP0805 X7R 1.5UF 10% 50V
Request a Quote Datasheet
Description
CAP0805 X7R 1.5UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R155K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 1.5UF 10% 50V

CAP0805 X7R 1.5UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R155K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R155K50NTCT-ND
Ceramic Capacitors 4713-GMC21X7R155K50NTCT-ND
CAP0805 X7R 1.5UF 10% 50V

CAP0805 X7R 1.5UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R155K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R155K50NTTR-ND
Ceramic Capacitors 4713-GMC21X7R155K50NTTR-ND
CAP0805 X7R 1.5UF 10% 50V

CAP0805 X7R 1.5UF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R155K50NTDKR-ND 4713-GMC21X7R155K50NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details