Cal-Chip Electronics Ceramic Capacitors GMC21X7R151K100NT

Description
CAP0805 X7R 150PF 10% 100V
Request a Quote Datasheet
Description
CAP0805 X7R 150PF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R151K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 150PF 10% 100V

CAP0805 X7R 150PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R151K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 150PF 10% 100V

CAP0805 X7R 150PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R151K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 150PF 10% 100V

CAP0805 X7R 150PF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R151K100NTCT-ND 4713-GMC21X7R151K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 107SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers