Cal-Chip Electronics Ceramic Capacitors GMC21X7R105M35NT

Description
CAP0805 X7R 1UF 20% 35V
Request a Quote Datasheet
Description
CAP0805 X7R 1UF 20% 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R105M35NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R105M35NTTR-ND
Ceramic Capacitors 4713-GMC21X7R105M35NTTR-ND
CAP0805 X7R 1UF 20% 35V

CAP0805 X7R 1UF 20% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R105M35NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R105M35NTCT-ND
Ceramic Capacitors 4713-GMC21X7R105M35NTCT-ND
CAP0805 X7R 1UF 20% 35V

CAP0805 X7R 1UF 20% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R105M35NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 1UF 20% 35V

CAP0805 X7R 1UF 20% 35V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R105M35NTTR-ND 4713-GMC21X7R105M35NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Polymer - 106XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers