Cal-Chip Electronics Ceramic Capacitors GMC21X7R105M25NT

Description
CAP0805 X7R 1UF 20% 25V
Request a Quote Datasheet
Description
CAP0805 X7R 1UF 20% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R105M25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R 1UF 20% 25V

CAP0805 X7R 1UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R105M25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R105M25NTCT-ND
Ceramic Capacitors 4713-GMC21X7R105M25NTCT-ND
CAP0805 X7R 1UF 20% 25V

CAP0805 X7R 1UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R105M25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R105M25NTTR-ND
Ceramic Capacitors 4713-GMC21X7R105M25NTTR-ND
CAP0805 X7R 1UF 20% 25V

CAP0805 X7R 1UF 20% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R105M25NTDKR-ND 4713-GMC21X7R105M25NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details