Cal-Chip Electronics Ceramic Capacitors GMC21X7R103K16NT

Description
CAP0805 X7R .01UF 10% 16V
Request a Quote Datasheet
Description
CAP0805 X7R .01UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21X7R103K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R103K16NTTR-ND
Ceramic Capacitors 4713-GMC21X7R103K16NTTR-ND
CAP0805 X7R .01UF 10% 16V

CAP0805 X7R .01UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R103K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 X7R .01UF 10% 16V

CAP0805 X7R .01UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21X7R103K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21X7R103K16NTCT-ND
Ceramic Capacitors 4713-GMC21X7R103K16NTCT-ND
CAP0805 X7R .01UF 10% 16V

CAP0805 X7R .01UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21X7R103K16NTTR-ND 4713-GMC21X7R103K16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Polymer - 277GXX004MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details