Cal-Chip Electronics Ceramic Capacitors GMC21CG821G100NTD

Description
CAP0805 COG 820PF 2% 100V
Request a Quote Datasheet
Description
CAP0805 COG 820PF 2% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG821G100NTDCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 820PF 2% 100V

CAP0805 COG 820PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG821G100NTDTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 820PF 2% 100V

CAP0805 COG 820PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG821G100NTDDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 820PF 2% 100V

CAP0805 COG 820PF 2% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG821G100NTDCT-ND 4713-GMC21CG821G100NTDDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C134T040CF1D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers