Cal-Chip Electronics Ceramic Capacitors GMC21CG622J50NT

Description
CAP0805 COG 6200PF 5% 50V
Request a Quote Datasheet
Description
CAP0805 COG 6200PF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG622J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG622J50NTDKR-ND
Ceramic Capacitors 4713-GMC21CG622J50NTDKR-ND
CAP0805 COG 6200PF 5% 50V

CAP0805 COG 6200PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG622J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG622J50NTTR-ND
Ceramic Capacitors 4713-GMC21CG622J50NTTR-ND
CAP0805 COG 6200PF 5% 50V

CAP0805 COG 6200PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG622J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG622J50NTCT-ND
Ceramic Capacitors 4713-GMC21CG622J50NTCT-ND
CAP0805 COG 6200PF 5% 50V

CAP0805 COG 6200PF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG622J50NTDKR-ND 4713-GMC21CG622J50NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 113336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details