Cal-Chip Electronics Ceramic Capacitors GMC21CG272J100NT

Description
CAP0805 COG 2700PF 5% 100V
Request a Quote Datasheet
Description
CAP0805 COG 2700PF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG272J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG272J100NTCT-ND
Ceramic Capacitors 4713-GMC21CG272J100NTCT-ND
CAP0805 COG 2700PF 5% 100V

CAP0805 COG 2700PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG272J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 2700PF 5% 100V

CAP0805 COG 2700PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG272J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG272J100NTTR-ND
Ceramic Capacitors 4713-GMC21CG272J100NTTR-ND
CAP0805 COG 2700PF 5% 100V

CAP0805 COG 2700PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - GMC21CG272J100NT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GMC21CG272J100NT
Ceramic Capacitors GMC21CG272J100NT
CAP CER 2700PF 100V C0G/NP0 0805

CAP CER 2700PF 100V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4713-GMC21CG272J100NTCT-ND 4713-GMC21CG272J100NTDKR-ND GMC21CG272J100NT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers