Cal-Chip Electronics Ceramic Capacitors GMC21CG152J50NT

Description
CAP0805 COG 1500PF 5% 50V
Request a Quote Datasheet
Description
CAP0805 COG 1500PF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG152J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG152J50NTTR-ND
Ceramic Capacitors 4713-GMC21CG152J50NTTR-ND
CAP0805 COG 1500PF 5% 50V

CAP0805 COG 1500PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG152J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG152J50NTCT-ND
Ceramic Capacitors 4713-GMC21CG152J50NTCT-ND
CAP0805 COG 1500PF 5% 50V

CAP0805 COG 1500PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG152J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG152J50NTDKR-ND
Ceramic Capacitors 4713-GMC21CG152J50NTDKR-ND
CAP0805 COG 1500PF 5% 50V

CAP0805 COG 1500PF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG152J50NTTR-ND 4713-GMC21CG152J50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details