Cal-Chip Electronics Ceramic Capacitors GMC21CG121K50NTD

Description
CAP0805 COG 120PF 10% 50V
Request a Quote Datasheet
Description
CAP0805 COG 120PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG121K50NTDTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG121K50NTDTR-ND
Ceramic Capacitors 4713-GMC21CG121K50NTDTR-ND
CAP0805 COG 120PF 10% 50V

CAP0805 COG 120PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG121K50NTDDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 120PF 10% 50V

CAP0805 COG 120PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG121K50NTDCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG121K50NTDCT-ND
Ceramic Capacitors 4713-GMC21CG121K50NTDCT-ND
CAP0805 COG 120PF 10% 50V

CAP0805 COG 120PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG121K50NTDTR-ND 4713-GMC21CG121K50NTDDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Polymer - 337XMPL002MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details