Cal-Chip Electronics Ceramic Capacitors GMC21CG101K25NT

Description
CAP0805 COG 100PF 10% 25V
Request a Quote Datasheet
Description
CAP0805 COG 100PF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG101K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG101K25NTTR-ND
Ceramic Capacitors 4713-GMC21CG101K25NTTR-ND
CAP0805 COG 100PF 10% 25V

CAP0805 COG 100PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG101K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG101K25NTCT-ND
Ceramic Capacitors 4713-GMC21CG101K25NTCT-ND
CAP0805 COG 100PF 10% 25V

CAP0805 COG 100PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG101K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG101K25NTDKR-ND
Ceramic Capacitors 4713-GMC21CG101K25NTDKR-ND
CAP0805 COG 100PF 10% 25V

CAP0805 COG 100PF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG101K25NTTR-ND 4713-GMC21CG101K25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1701228 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details