Cal-Chip Electronics Ceramic Capacitors GMC21CG101K200NT

Description
CAP0805 COG 100PF 10% 200V
Request a Quote Datasheet
Description
CAP0805 COG 100PF 10% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC21CG101K200NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG101K200NTCT-ND
Ceramic Capacitors 4713-GMC21CG101K200NTCT-ND
CAP0805 COG 100PF 10% 200V

CAP0805 COG 100PF 10% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG101K200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0805 COG 100PF 10% 200V

CAP0805 COG 100PF 10% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC21CG101K200NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC21CG101K200NTTR-ND
Ceramic Capacitors 4713-GMC21CG101K200NTTR-ND
CAP0805 COG 100PF 10% 200V

CAP0805 COG 100PF 10% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC21CG101K200NTCT-ND 4713-GMC21CG101K200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details