Cal-Chip Electronics Ceramic Capacitors GMC10X7R682K25NT

Description
CAP0603 X7R 6800PF 10% 25V
Request a Quote Datasheet
Description
CAP0603 X7R 6800PF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R682K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R682K25NTCT-ND
Ceramic Capacitors 4713-GMC10X7R682K25NTCT-ND
CAP0603 X7R 6800PF 10% 25V

CAP0603 X7R 6800PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R682K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R682K25NTTR-ND
Ceramic Capacitors 4713-GMC10X7R682K25NTTR-ND
CAP0603 X7R 6800PF 10% 25V

CAP0603 X7R 6800PF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R682K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 6800PF 10% 25V

CAP0603 X7R 6800PF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R682K25NTCT-ND 4713-GMC10X7R682K25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C0603C101J1GAC - 914090-C0603C101J1GAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers