Cal-Chip Electronics Ceramic Capacitors GMC10X7R562K10NT

Description
CAP0603 X7R 5600PF 10% 10V
Request a Quote Datasheet
Description
CAP0603 X7R 5600PF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R562K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R562K10NTCT-ND
Ceramic Capacitors 4713-GMC10X7R562K10NTCT-ND
CAP0603 X7R 5600PF 10% 10V

CAP0603 X7R 5600PF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R562K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R562K10NTTR-ND
Ceramic Capacitors 4713-GMC10X7R562K10NTTR-ND
CAP0603 X7R 5600PF 10% 10V

CAP0603 X7R 5600PF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R562K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 5600PF 10% 10V

CAP0603 X7R 5600PF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R562K10NTCT-ND 4713-GMC10X7R562K10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers