Cal-Chip Electronics Ceramic Capacitors GMC10X7R474J16NT

Description
CAP0603 X7R .47UF 5% 16V
Request a Quote Datasheet
Description
CAP0603 X7R .47UF 5% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R474J16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R .47UF 5% 16V

CAP0603 X7R .47UF 5% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R474J16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R474J16NTTR-ND
Ceramic Capacitors 4713-GMC10X7R474J16NTTR-ND
CAP0603 X7R .47UF 5% 16V

CAP0603 X7R .47UF 5% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R474J16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R474J16NTCT-ND
Ceramic Capacitors 4713-GMC10X7R474J16NTCT-ND
CAP0603 X7R .47UF 5% 16V

CAP0603 X7R .47UF 5% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R474J16NTDKR-ND 4713-GMC10X7R474J16NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details