Cal-Chip Electronics Ceramic Capacitors GMC10X7R272K50NT

Description
CAP0603 X7R 2700PF 10% 50V
Request a Quote Datasheet
Description
CAP0603 X7R 2700PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R272K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 2700PF 10% 50V

CAP0603 X7R 2700PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R272K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R272K50NTTR-ND
Ceramic Capacitors 4713-GMC10X7R272K50NTTR-ND
CAP0603 X7R 2700PF 10% 50V

CAP0603 X7R 2700PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R272K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R272K50NTCT-ND
Ceramic Capacitors 4713-GMC10X7R272K50NTCT-ND
CAP0603 X7R 2700PF 10% 50V

CAP0603 X7R 2700PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R272K50NTDKR-ND 4713-GMC10X7R272K50NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers