Cal-Chip Electronics Ceramic Capacitors GMC10X7R272J50NT

Description
CAP0603 X7R 2700PF 5% 50V
Request a Quote Datasheet
Description
CAP0603 X7R 2700PF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R272J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 2700PF 5% 50V

CAP0603 X7R 2700PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R272J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R272J50NTCT-ND
Ceramic Capacitors 4713-GMC10X7R272J50NTCT-ND
CAP0603 X7R 2700PF 5% 50V

CAP0603 X7R 2700PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R272J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R272J50NTTR-ND
Ceramic Capacitors 4713-GMC10X7R272J50NTTR-ND
CAP0603 X7R 2700PF 5% 50V

CAP0603 X7R 2700PF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R272J50NTDKR-ND 4713-GMC10X7R272J50NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C0603C102K5RAC - 865401-C0603C102K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details