Cal-Chip Electronics Ceramic Capacitors GMC10X7R223J25NT

Description
CAP0603 X7R .022UF 5% 25V
Request a Quote Datasheet
Description
CAP0603 X7R .022UF 5% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R223J25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R .022UF 5% 25V

CAP0603 X7R .022UF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R223J25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R223J25NTCT-ND
Ceramic Capacitors 4713-GMC10X7R223J25NTCT-ND
CAP0603 X7R .022UF 5% 25V

CAP0603 X7R .022UF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R223J25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R223J25NTTR-ND
Ceramic Capacitors 4713-GMC10X7R223J25NTTR-ND
CAP0603 X7R .022UF 5% 25V

CAP0603 X7R .022UF 5% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R223J25NTDKR-ND 4713-GMC10X7R223J25NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 334K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers