Cal-Chip Electronics Ceramic Capacitors GMC10X7R106M10NT

Description
CAP0603 X7R 10UF 20% 10V
Request a Quote Datasheet
Description
CAP0603 X7R 10UF 20% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R106M10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 10UF 20% 10V

CAP0603 X7R 10UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R106M10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R106M10NTCT-ND
Ceramic Capacitors 4713-GMC10X7R106M10NTCT-ND
CAP0603 X7R 10UF 20% 10V

CAP0603 X7R 10UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R106M10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R106M10NTTR-ND
Ceramic Capacitors 4713-GMC10X7R106M10NTTR-ND
CAP0603 X7R 10UF 20% 10V

CAP0603 X7R 10UF 20% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R106M10NTDKR-ND 4713-GMC10X7R106M10NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 227XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers