Cal-Chip Electronics Ceramic Capacitors GMC10X7R104K25NT

Description
CAP0603 X7R .1UF 10% 25V
Request a Quote Datasheet
Description
CAP0603 X7R .1UF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R104K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R104K25NTTR-ND
Ceramic Capacitors 4713-GMC10X7R104K25NTTR-ND
CAP0603 X7R .1UF 10% 25V

CAP0603 X7R .1UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R104K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R .1UF 10% 25V

CAP0603 X7R .1UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R104K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R104K25NTCT-ND
Ceramic Capacitors 4713-GMC10X7R104K25NTCT-ND
CAP0603 X7R .1UF 10% 25V

CAP0603 X7R .1UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - GMC10X7R104K25NT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GMC10X7R104K25NT
Ceramic Capacitors GMC10X7R104K25NT
Ceramic Capacitors

Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4713-GMC10X7R104K25NTTR-ND 4713-GMC10X7R104K25NTDKR-ND GMC10X7R104K25NT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021284 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details