Cal-Chip Electronics Ceramic Capacitors GMC10X7R102K200NT

Description
CAP0603 X7R 1000PF 10% 200V
Request a Quote Datasheet
Description
CAP0603 X7R 1000PF 10% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R102K200NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1000PF 10% 200V

CAP0603 X7R 1000PF 10% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R102K200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1000PF 10% 200V

CAP0603 X7R 1000PF 10% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R102K200NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1000PF 10% 200V

CAP0603 X7R 1000PF 10% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R102K200NTTR-ND 4713-GMC10X7R102K200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Paper Film Capacitors - 334K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminium Capacitors - 1701245 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details