Cal-Chip Electronics Ceramic Capacitors GMC10X7R102J200NT

Description
CAP0603 X7R 1000PF 5% 200V
Request a Quote Datasheet
Description
CAP0603 X7R 1000PF 5% 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R102J200NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1000PF 5% 200V

CAP0603 X7R 1000PF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R102J200NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1000PF 5% 200V

CAP0603 X7R 1000PF 5% 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R102J200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1000PF 5% 200V

CAP0603 X7R 1000PF 5% 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R102J200NTCT-ND 4713-GMC10X7R102J200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details