Cal-Chip Electronics Ceramic Capacitors GMC10X5R335K10NT

Description
CAP0603 X5R 3.3UF 10% 10V
Request a Quote Datasheet
Description
CAP0603 X5R 3.3UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X5R335K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R335K10NTTR-ND
Ceramic Capacitors 4713-GMC10X5R335K10NTTR-ND
CAP0603 X5R 3.3UF 10% 10V

CAP0603 X5R 3.3UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R335K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R335K10NTCT-ND
Ceramic Capacitors 4713-GMC10X5R335K10NTCT-ND
CAP0603 X5R 3.3UF 10% 10V

CAP0603 X5R 3.3UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R335K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X5R 3.3UF 10% 10V

CAP0603 X5R 3.3UF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X5R335K10NTTR-ND 4713-GMC10X5R335K10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details