Cal-Chip Electronics Ceramic Capacitors GMC10X5R104K100NT

Description
CAP0603 X5R .1UF 10% 100V
Request a Quote Datasheet
Description
CAP0603 X5R .1UF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X5R104K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X5R .1UF 10% 100V

CAP0603 X5R .1UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R104K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X5R .1UF 10% 100V

CAP0603 X5R .1UF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R104K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X5R .1UF 10% 100V

CAP0603 X5R .1UF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X5R104K100NTDKR-ND 4713-GMC10X5R104K100NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details