Cal-Chip Electronics Ceramic Capacitors GMC10CG4R7B200NT

Description
CAP0603 COG 4.7PF .1PF 200V
Request a Quote Datasheet
Description
CAP0603 COG 4.7PF .1PF 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG4R7B200NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG4R7B200NTCT-ND
Ceramic Capacitors 4713-GMC10CG4R7B200NTCT-ND
CAP0603 COG 4.7PF .1PF 200V

CAP0603 COG 4.7PF .1PF 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG4R7B200NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG4R7B200NTTR-ND
Ceramic Capacitors 4713-GMC10CG4R7B200NTTR-ND
CAP0603 COG 4.7PF .1PF 200V

CAP0603 COG 4.7PF .1PF 200V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG4R7B200NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 4.7PF .1PF 200V

CAP0603 COG 4.7PF .1PF 200V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG4R7B200NTCT-ND 4713-GMC10CG4R7B200NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers