Cal-Chip Electronics Ceramic Capacitors GMC10CG2R5C50NT

Description
CAP0603 COG 2.5PF .25PF 50V
Request a Quote Datasheet
Description
CAP0603 COG 2.5PF .25PF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG2R5C50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG2R5C50NTDKR-ND
Ceramic Capacitors 4713-GMC10CG2R5C50NTDKR-ND
CAP0603 COG 2.5PF .25PF 50V

CAP0603 COG 2.5PF .25PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG2R5C50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG2R5C50NTCT-ND
Ceramic Capacitors 4713-GMC10CG2R5C50NTCT-ND
CAP0603 COG 2.5PF .25PF 50V

CAP0603 COG 2.5PF .25PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG2R5C50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG2R5C50NTTR-ND
Ceramic Capacitors 4713-GMC10CG2R5C50NTTR-ND
CAP0603 COG 2.5PF .25PF 50V

CAP0603 COG 2.5PF .25PF 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG2R5C50NTDKR-ND 4713-GMC10CG2R5C50NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers