Cal-Chip Electronics Ceramic Capacitors GMC10CG121F100NT

Description
CAP0603 COG 120PF 1% 100V
Request a Quote Datasheet
Description
CAP0603 COG 120PF 1% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG121F100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 120PF 1% 100V

CAP0603 COG 120PF 1% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG121F100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG121F100NTTR-ND
Ceramic Capacitors 4713-GMC10CG121F100NTTR-ND
CAP0603 COG 120PF 1% 100V

CAP0603 COG 120PF 1% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG121F100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG121F100NTCT-ND
Ceramic Capacitors 4713-GMC10CG121F100NTCT-ND
CAP0603 COG 120PF 1% 100V

CAP0603 COG 120PF 1% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG121F100NTDKR-ND 4713-GMC10CG121F100NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701282 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 338-4144-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers