Cal-Chip Electronics Ceramic Capacitors GMC04X7R471J50NT

Description
CAP0402 X7R 470PF 5% 50V
Request a Quote Datasheet
Description
CAP0402 X7R 470PF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X7R471J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X7R 470PF 5% 50V

CAP0402 X7R 470PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R471J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R471J50NTCT-ND
Ceramic Capacitors 4713-GMC04X7R471J50NTCT-ND
CAP0402 X7R 470PF 5% 50V

CAP0402 X7R 470PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X7R471J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X7R471J50NTTR-ND
Ceramic Capacitors 4713-GMC04X7R471J50NTTR-ND
CAP0402 X7R 470PF 5% 50V

CAP0402 X7R 470PF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X7R471J50NTDKR-ND 4713-GMC04X7R471J50NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - CK05BX681K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers