Cal-Chip Electronics Ceramic Capacitors GMC04X5R474M10NT

Description
CAP0402 X5R .47UF 20% 10V
Request a Quote Datasheet
Description
CAP0402 X5R .47UF 20% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X5R474M10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R474M10NTCT-ND
Ceramic Capacitors 4713-GMC04X5R474M10NTCT-ND
CAP0402 X5R .47UF 20% 10V

CAP0402 X5R .47UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R474M10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R .47UF 20% 10V

CAP0402 X5R .47UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R474M10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R474M10NTTR-ND
Ceramic Capacitors 4713-GMC04X5R474M10NTTR-ND
CAP0402 X5R .47UF 20% 10V

CAP0402 X5R .47UF 20% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X5R474M10NTCT-ND 4713-GMC04X5R474M10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M30U334M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers