Cal-Chip Electronics Ceramic Capacitors GMC04X5R225M10NT

Description
CAP0402 X5R 2.2UF 20% 10V
Request a Quote Datasheet
Description
CAP0402 X5R 2.2UF 20% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04X5R225M10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 X5R 2.2UF 20% 10V

CAP0402 X5R 2.2UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R225M10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R225M10NTTR-ND
Ceramic Capacitors 4713-GMC04X5R225M10NTTR-ND
CAP0402 X5R 2.2UF 20% 10V

CAP0402 X5R 2.2UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04X5R225M10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04X5R225M10NTCT-ND
Ceramic Capacitors 4713-GMC04X5R225M10NTCT-ND
CAP0402 X5R 2.2UF 20% 10V

CAP0402 X5R 2.2UF 20% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04X5R225M10NTDKR-ND 4713-GMC04X5R225M10NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX104K - 915355-CK06BX104K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details