Cal-Chip Electronics Ceramic Capacitors GMC04CG5R6C50NT

Description
CAP0402 COG 5.6PF .25PF 50V
Request a Quote Datasheet
Description
CAP0402 COG 5.6PF .25PF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04CG5R6C50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG5R6C50NTCT-ND
Ceramic Capacitors 4713-GMC04CG5R6C50NTCT-ND
CAP0402 COG 5.6PF .25PF 50V

CAP0402 COG 5.6PF .25PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04CG5R6C50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG5R6C50NTTR-ND
Ceramic Capacitors 4713-GMC04CG5R6C50NTTR-ND
CAP0402 COG 5.6PF .25PF 50V

CAP0402 COG 5.6PF .25PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04CG5R6C50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG5R6C50NTDKR-ND
Ceramic Capacitors 4713-GMC04CG5R6C50NTDKR-ND
CAP0402 COG 5.6PF .25PF 50V

CAP0402 COG 5.6PF .25PF 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04CG5R6C50NTCT-ND 4713-GMC04CG5R6C50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Polymer - 106XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers