Cal-Chip Electronics Ceramic Capacitors GMC04CG391J100NT

Description
CAP0402 COG 390PF 5% 100V
Request a Quote Datasheet
Description
CAP0402 COG 390PF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC04CG391J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG391J100NTCT-ND
Ceramic Capacitors 4713-GMC04CG391J100NTCT-ND
CAP0402 COG 390PF 5% 100V

CAP0402 COG 390PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04CG391J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC04CG391J100NTTR-ND
Ceramic Capacitors 4713-GMC04CG391J100NTTR-ND
CAP0402 COG 390PF 5% 100V

CAP0402 COG 390PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC04CG391J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0402 COG 390PF 5% 100V

CAP0402 COG 390PF 5% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC04CG391J100NTCT-ND 4713-GMC04CG391J100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701045 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details